TE Connectivity Coax Connectors 619400-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.4 MM  [.251 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 5 Other Dielectric Material : PTC Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Siemax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.4 MM  [.251 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 5 Other Dielectric Material : PTC Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Siemax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 619400-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
619400-1
Coax Connectors 619400-1
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 6.4 MM  [.251 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3 MM  [.118 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 5 Other Dielectric Material : PTC Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Siemax Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 2
  • Number of Positions : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 6.4 MM  [.251 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 5

Other


  • Dielectric Material : PTC

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : Siemax
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
RF Connectors / Coaxial Connectors - 619400-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
619400-1
RF Connectors / Coaxial Connectors 619400-1
RF Connectors / Coaxial Connectors 2 POLE R/A SM RF CON

RF Connectors / Coaxial Connectors 2 POLE R/A SM RF CON

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 619400-1 619400-1
Product Name Coax Connectors RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector
Gender Female / Jack Female / Jack
Termination Surface Mount
Unlock Full Specs
to access all available technical data