TE Connectivity In-Series Adapters 619383-1

Description
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Brass Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold over Nickel Dimensions Length : 11 MM  [.433 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Use with Test Probe 619361-1. Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA - SMPM Sealable : No
Request a Quote Datasheet
Description
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Brass Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold over Nickel Dimensions Length : 11 MM  [.433 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Use with Test Probe 619361-1. Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA - SMPM Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 619383-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
619383-1
In-Series Adapters 619383-1
Body Features Body Angle : Right Angle Body Insulation : Without Body Material : Brass Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold over Nickel Dimensions Length : 11 MM  [.433 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Use with Test Probe 619361-1. Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA - SMPM Sealable : No

Body Features


  • Body Angle : Right Angle
  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold over Nickel

Dimensions


  • Length : 11 MM  [.433 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Use with Test Probe 619361-1.
  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA - SMPM
  • Sealable : No
Buy Now
Swedesboro, NJ, United States
adapters
619383-1
adapters 619383-1
adapters

adapters

Buy Now
Coaxial Connector (RF) Adapters - A109163-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A109163-ND
Coaxial Connector (RF) Adapters A109163-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Plug, Male Pin 50Ohm

Buy Now Datasheet
Adapter Smpm - Sma Jack Right Angle Amp - Te Connectivity - 76AC9949 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Smpm - Sma Jack Right Angle Amp - Te Connectivity
76AC9949
Adapter Smpm - Sma Jack Right Angle Amp - Te Connectivity 76AC9949
Adapter SMPM - SMA Jack Right Angle

Adapter SMPM - SMA Jack Right Angle

Supplier's Site
Adapter Smpm - Sma Jack Right Angle Te Connectivity - 99X7898 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Smpm - Sma Jack Right Angle Te Connectivity
99X7898
Adapter Smpm - Sma Jack Right Angle Te Connectivity 99X7898
Adapter SMPM - SMA Jack Right Angle

Adapter SMPM - SMA Jack Right Angle

Supplier's Site
RF Adapters - Between Series - 619383-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
619383-1
RF Adapters - Between Series 619383-1
RF Adapters - Between Series SMA-SMPM Adaptor R/A Jack w/Snap-Lock

RF Adapters - Between Series SMA-SMPM Adaptor R/A Jack w/Snap-Lock

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 619383-1 619383-1 A109163-ND 76AC9949 619383-1
Product Name In-Series Adapters adapters Coaxial Connector (RF) Adapters Adapter Smpm - Sma Jack Right Angle Amp - Te Connectivity RF Adapters - Between Series
Connector Type Wire to Wire Connector SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337544-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Coax Connectors - 1053396-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coax Connectors - 1-1337469-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers
RF Connectors - 1050536-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
5 suppliers