Body Features Body Material : Brass Body Plating Material : Gold
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Operation/Applicatio
n Circuit Application : Signal
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Bulk Packaging Quantity : 1
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Material : Brass
- Body Plating Material : Gold
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Operation/Application
- Circuit Application : Signal
Other
- Dielectric Material : PTFE
Packaging Features
- Packaging Method : Bulk
- Packaging Quantity : 1
Usage Conditions
- Insulation Option : Uninsulated