TE Connectivity RF Terminators 619271-1

Description
RF Terminators Terminator Plug
Datasheet
Description
RF Terminators Terminator Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 619271-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
619271-1
RF Terminators 619271-1
RF Terminators Terminator Plug

RF Terminators Terminator Plug

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 619271-1
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

25W 8GHz – Coaxial Termination - UIYCT25AS8 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 8000 MHz
View Details
Coaxial Termination - 5o218003N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT3302 - kTB Solutions
Specs
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
Power 2 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details