Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.2 MM [.244 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Snap-On & Push-Pull RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 10
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Compatible With RF Cable Type : WP93385L2 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel, Cable-to-Cable RF Connector Style : Plug RF Interface : DIN 1.0/2.3 Connectors Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Nickel
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 6.2 MM [.244 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Detent : Without
- RF Connector Coupling Mechanism : Snap-On & Push-Pull
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 10
Other
- Dielectric Material : PTFE
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 200
Product Type Features
- Compatible With RF Cable Type : WP93385L2
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Panel, Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : DIN 1.0/2.3 Connectors
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]