Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TERMINATIONS
TE CONNECTIVITY ™
619219-1 -- RF TERMINATORS
TE Connectivity ™
RF Terminators
619219-1
Description
RF Terminators Plug Terminator
VAST STOCK CO., LIMITED
Done
Datasheet
Description
RF Terminators Plug Terminator
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
619219-1
RF Terminators
619219-1
RF Terminators Plug Terminator
RF Terminators Plug Terminator
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
RF Terminations
Product Number
619219-1
Product Name
RF Terminators
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Terminations
NCT5002
Specs
Connector Type
2.4mm; 2.4mm
Frequency Range
0.0 to 50000 MHz
Power
2 watts
View Details
Marki Microwave LLC
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination
TM50-110M
Specs
Frequency Range
0.0 to 110000 MHz
View Details
Smiths Interconnect, a Molex company
Terminations
Specs
Mounting / Packaging
Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications
Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range
26000 MHz
View Details
5o.com
Coaxial Termination
5o2110018N
Specs
Terminator Type
Coaxial Terminator
Connector Type
Type N; N
Frequency Range
0.0 to 18000 MHz
View Details