TE Connectivity Terminals 61919-1

Description
FASTON .187 RECEPTACLE 20-16 AWG BR
Request a Quote Datasheet
Description
FASTON .187 RECEPTACLE 20-16 AWG BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 61919-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
61919-1
Terminals 61919-1
FASTON .187 RECEPTACLE 20-16 AWG BR

FASTON .187 RECEPTACLE 20-16 AWG BR

Buy Now
Quick Connects, Quick Disconnect Connectors - A27717CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27717CT-ND
Quick Connects, Quick Disconnect Connectors A27717CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27717TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27717TR-ND
Quick Connects, Quick Disconnect Connectors A27717TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 66F6019 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
66F6019
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 66F6019
FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity - 43AC4186 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
43AC4186
Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity 43AC4186
FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, UNINSULATED; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61919-1 A27717CT-ND 66F6019
Product Name Terminals Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, Uninsulated; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers