Contact Features RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper, Nickel
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Latching Quick Lock
Packaging Features Packaging Method : Box Packaging Quantity : 200
Product Type Features Compatible With RF Cable Type : WP93385L2 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : DIN 1.0/2.3
Contact Features
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Underplating Material : Copper, Nickel
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- RF Connector Coupling Mechanism : Latching Quick Lock
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 200
Product Type Features
- Compatible With RF Cable Type : WP93385L2
- Connector & Contact Terminates To : Wire & Cable
- RF Connector Style : Plug
- RF Interface : DIN 1.0/2.3