TE Connectivity Ring Connectors 61866-1

Description
Ring Terminal Connector 10 Stud Circular 6-10 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 6-10 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100744CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100744CT-ND
Ring Connectors A100744CT-ND
Ring Terminal Connector 10 Stud Circular 6-10 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6-10 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100744TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100744TR-ND
Ring Connectors A100744TR-ND
Ring Terminal Connector 10 Stud Circular 6-10 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6-10 AWG Crimp

Buy Now Datasheet
Ring Tongue Terminal, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity - 26C1483 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity
26C1483
Ring Tongue Terminal, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity 26C1483
RING TONGUE TERMINAL, #10, 6AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #10, 6AWG; Stud Size - Metric:-; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100744CT-ND 26C1483
Product Name Ring Connectors Ring Tongue Terminal, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details