TE Connectivity ™ Markers - 6183940 6183940

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169843-6183940 Packaging: Tape & Reel Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC1165-000; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 3.81 mm Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169843-6183940 Packaging: Tape & Reel Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC1165-000; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 3.81 mm Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 6183940 - 1169843-6183940 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 6183940
1169843-6183940
Markers - 6183940 1169843-6183940
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169843-6183940 Packaging: Tape & Reel Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC1165-000; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 3.81 mm Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169843-6183940
Packaging: Tape & Reel
Color: Black, White
Material: PVC
Categories: Markers
Alternative Parts (Cross-Reference): EC1165-000;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -45 °C
ELV: Compliant
Wire/Cable Diameter: 3.81 mm
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1169843-6183940
Product Name Markers - 6183940
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details