TE Connectivity ™ Markers - 6183932 6183932

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219291-6183932 Packaging: Tape & Reel Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC1157-000; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 3.81 mm Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219291-6183932 Packaging: Tape & Reel Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC1157-000; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 3.81 mm Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 6183932 - 1219291-6183932 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 6183932
1219291-6183932
Markers - 6183932 1219291-6183932
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219291-6183932 Packaging: Tape & Reel Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC1157-000; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 3.81 mm Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219291-6183932
Packaging: Tape & Reel
Color: Black, White
Material: PVC
Categories: Markers
Alternative Parts (Cross-Reference): EC1157-000;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -45 °C
ELV: Compliant
Wire/Cable Diameter: 3.81 mm
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1219291-6183932
Product Name Markers - 6183932
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details