TE Connectivity ™ Markers - 6183927 6183927

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113067-6183927 Packaging: Tape & Reel Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC1152-000; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 3.81 mm Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113067-6183927 Packaging: Tape & Reel Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC1152-000; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 3.81 mm Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 6183927 - 1113067-6183927 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 6183927
1113067-6183927
Markers - 6183927 1113067-6183927
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113067-6183927 Packaging: Tape & Reel Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC1152-000; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Not Applicable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 3.81 mm Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113067-6183927
Packaging: Tape & Reel
Color: Black, White
Material: PVC
Categories: Markers
Alternative Parts (Cross-Reference): EC1152-000;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -45 °C
ELV: Compliant
Wire/Cable Diameter: 3.81 mm
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1113067-6183927
Product Name Markers - 6183927
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details