Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black
Configuration Features Number of Conductors : 1 Number of Strands : 7
Dimensions Conductor Diameter Range : 3.6 MM [.142 INCH ] Outside Cable Diameter : 5.2 MM [.205 INCH ] Strand Size (AWG) : 27 Wire Size (MMSQ) : 6
Electrical Characteristics Operating Voltage (VAC) : 600
Packaging Features Packaging Method : Reel
Product Type Features Wall Type : Single Wall
Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Flexible Polyolefin
- Wire Color (Base) : Black
Configuration Features
- Number of Conductors : 1
- Number of Strands : 7
Dimensions
- Conductor Diameter Range : 3.6 MM [.142 INCH ]
- Outside Cable Diameter : 5.2 MM [.205 INCH ]
- Strand Size (AWG) : 27
- Wire Size (MMSQ) : 6
Electrical Characteristics
- Operating Voltage (VAC) : 600
Packaging Features
Product Type Features
Usage Conditions
- Cable Type : TR16
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]