Brass Ring Terminal, 14-18AWG, Tin Plated, Crimp Product overview: 61795-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61795-3 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 10 Stud Oval 14-18 AWG Crimp
Ring Terminal Connector 10 Stud Oval 14-18 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333745-61795-3
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Features: Inner Teeth, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Brass
Standard Package: 9,000
Mounting: Free Hanging (In-Line)
Terminal Type: Oval
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.445" (11.30mm)
Length - Overall: 0.772" (19.61mm)
Insulation: Non-Insulated
Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm)
Stud/Tab Size: 10 Stud
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A29904TR,-61795-3-SI
Base Product Number: 61795
RoHS Status: RoHS Compliant
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-61795-3 | A29904TR-ND | 1333745-61795-3 | 34B727 |
| Product Name | Electronic Connector | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity |
| Gender | Female / Jack |