TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 61794-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333675-61794-4 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Features: Inner Teeth, Serrated Termination Termination: Crimp Wire Gauge: 14-18 AWG Contact Material: Brass Standard Package: 9,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm) Length - Overall: 0.772" (19.61mm) Insulation: Non-Insulated Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -61794-4-CSI,2266-61 794-4TR,A29902TR,A29 902CT,61794-4-ND,-61 794-4-SI,617944 Base Product Number: 61794 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333675-61794-4 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Features: Inner Teeth, Serrated Termination Termination: Crimp Wire Gauge: 14-18 AWG Contact Material: Brass Standard Package: 9,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm) Length - Overall: 0.772" (19.61mm) Insulation: Non-Insulated Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -61794-4-CSI,2266-61 794-4TR,A29902TR,A29 902CT,61794-4-ND,-61 794-4-SI,617944 Base Product Number: 61794 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1333675-61794-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333675-61794-4
Connectors, Interconnects - Terminals - Ring Connectors 1333675-61794-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333675-61794-4 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Features: Inner Teeth, Serrated Termination Termination: Crimp Wire Gauge: 14-18 AWG Contact Material: Brass Standard Package: 9,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm) Length - Overall: 0.772" (19.61mm) Insulation: Non-Insulated Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm) Stud/Tab Size: 8 Stud ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -61794-4-CSI,2266-61 794-4TR,A29902TR,A29 902CT,61794-4-ND,-61 794-4-SI,617944 Base Product Number: 61794 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333675-61794-4
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Features: Inner Teeth, Serrated Termination
Termination: Crimp
Wire Gauge: 14-18 AWG
Contact Material: Brass
Standard Package: 9,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.370" (9.40mm)
Length - Overall: 0.772" (19.61mm)
Insulation: Non-Insulated
Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm)
Stud/Tab Size: 8 Stud
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -61794-4-CSI,2266-61794-4TR,A29902TR,A29902CT,61794-4-ND,-61794-4-SI,617944
Base Product Number: 61794
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ring Connectors - A29902TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29902TR-ND
Ring Connectors A29902TR-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29902CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29902CT-ND
Ring Connectors A29902CT-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-61794-4
Electronic Connector 392-61794-4
Brass Star Ring Terminal, 14-18AWG, Female, Non-Insulated Product overview: 61794-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61794-4 can be used for catalog matching and distributor lookup.

Brass Star Ring Terminal, 14-18AWG, Female, Non-Insulated Product overview: 61794-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61794-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 91B5738 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
91B5738
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 91B5738
RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333675-61794-4 A29902TR-ND 392-61794-4 91B5738
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Electronic Connector Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
Termination Crimp Circular
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers