TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 61793-1

Description
Win Source Part Number: 1365100-61793-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Inner Teeth, Serrated Termination Base Product Number: 61793 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.772" (19.61mm) Termination: Crimp Contact Material: Steel Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm) Stud/Tab Size: 6 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365100-61793-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Inner Teeth, Serrated Termination Base Product Number: 61793 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.772" (19.61mm) Termination: Crimp Contact Material: Steel Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm) Stud/Tab Size: 6 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1365100-61793-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365100-61793-1
Connectors, Interconnects - Terminals - Ring Connectors 1365100-61793-1
Win Source Part Number: 1365100-61793-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Features: Inner Teeth, Serrated Termination Base Product Number: 61793 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.772" (19.61mm) Termination: Crimp Contact Material: Steel Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm) Stud/Tab Size: 6 Stud Thickness: 0.025" (0.64mm) Width - Outer Edges: 0.370" (9.40mm)

Win Source Part Number: 1365100-61793-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Features: Inner Teeth, Serrated Termination
Base Product Number: 61793
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.772" (19.61mm)
Termination: Crimp
Contact Material: Steel
Terminal Type: Circular
Insulation Diameter: 0.105" ~ 0.145" (2.67mm ~ 3.68mm)
Stud/Tab Size: 6 Stud
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.370" (9.40mm)

Buy Now Datasheet
Ring Connectors - A29900TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29900TR-ND
Ring Connectors A29900TR-ND
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29900CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29900CT-ND
Ring Connectors A29900CT-ND
Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-61793-1
Electronic Connector 392-61793-1
Ring Terminal, 18-14 AWG, Steel, Tin Plated, Crimp Product overview: 61793-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61793-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 18-14 AWG, Steel, Tin Plated, Crimp Product overview: 61793-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61793-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - 61793-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
61793-1
Ring Connectors 61793-1
CONN RING CIRC 14-18AWG #6 CRIMP

CONN RING CIRC 14-18AWG #6 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity - 70C3839 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity
70C3839
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity 70C3839
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#6RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#6RoHS Compliant: Yes

Supplier's Site
Ring Term, M3.5, #6, Uninsltd, 2Mm2; Stud Size - Metric Amp - Te Connectivity - 64AH2423 - Newark, An Avnet Company
Chicago, IL, United States
Ring Term, M3.5, #6, Uninsltd, 2Mm2; Stud Size - Metric Amp - Te Connectivity
64AH2423
Ring Term, M3.5, #6, Uninsltd, 2Mm2; Stud Size - Metric Amp - Te Connectivity 64AH2423
RING TERM, M3.5, #6, UNINSLTD, 2MM2; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TERM, M3.5, #6, UNINSLTD, 2MM2; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
61793-1 Rohs Compliant Amp - Te Connectivity - 82AC1825 - Newark, An Avnet Company
Chicago, IL, United States
61793-1 Rohs Compliant Amp - Te Connectivity
82AC1825
61793-1 Rohs Compliant Amp - Te Connectivity 82AC1825
61793-1 ROHS COMPLIANT: YES

61793-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365100-61793-1 A29900TR-ND 392-61793-1 61793-1 70C3839 82AC1825
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Electronic Connector Ring Connectors Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity 61793-1 Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details