TE Connectivity ™ Markers - 6163924 6163924

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222078-6163924 Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC0708-000; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 2.8956 mm Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222078-6163924 Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC0708-000; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 2.8956 mm Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 6163924 - 1222078-6163924 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 6163924
1222078-6163924
Markers - 6163924 1222078-6163924
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222078-6163924 Color: Black, White Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC0708-000; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -45 °C ELV: Compliant Wire/Cable Diameter: 2.8956 mm Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222078-6163924
Color: Black, White
Material: PVC
Categories: Markers
Alternative Parts (Cross-Reference): EC0708-000;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -45 °C
ELV: Compliant
Wire/Cable Diameter: 2.8956 mm
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1222078-6163924
Product Name Markers - 6163924
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details