TE Connectivity Circular Contact, Socket, 8Awg, Crimp; Product Range Te Connectivity 6162-284-0877

Description
CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:MIL-DTL-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:AMP MIL-DTL-38999 Series III and IV RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:MIL-DTL-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:AMP MIL-DTL-38999 Series III and IV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 8Awg, Crimp; Product Range Te Connectivity - 18AH0390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 8Awg, Crimp; Product Range Te Connectivity
18AH0390
Circular Contact, Socket, 8Awg, Crimp; Product Range Te Connectivity 18AH0390
CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:MIL-DTL-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:AMP MIL-DTL-38999 Series III and IV RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 8AWG, CRIMP; Product Range:MIL-DTL-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; For Use With:AMP MIL-DTL-38999 Series III and IV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 18AH0390
Product Name Circular Contact, Socket, 8Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Pin, 26Awg, Crimp; Product Range Te Connectivity - 23AC1088 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details