TE ConnectivitySolderSleeve Shield Terminators615595-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.29 MM [.287 INCH ] Recovered Inside Diameter (Max) : 6.78 MM [.267 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.29 MM [.287 INCH ] Recovered Inside Diameter (Max) : 6.78 MM [.267 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.29 MM [.287 INCH ] Recovered Inside Diameter (Max) : 6.78 MM [.267 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Configuration Features
Pre-Installed Lead : No
Dimensions
Expanded Inside Diameter (Min) : 7.29 MM [.287 INCH ]
Recovered Inside Diameter (Max) : 6.78 MM [.267 INCH ]
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]