TE Connectivity ™ Markers - 6151928 6151928

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111056-6151928 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): 06151928..; EC0408-000; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 4 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111056-6151928 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): 06151928..; EC0408-000; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 4 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 6151928 - 1111056-6151928 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 6151928
1111056-6151928
Markers - 6151928 1111056-6151928
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111056-6151928 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): 06151928..; EC0408-000; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 4 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111056-6151928
Packaging: Box
Color: White
Body Material: PVC, Polyvinylchloride
Material: PVC
Categories: Markers
Alternative Parts (Cross-Reference): 06151928..; EC0408-000;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
ELV: Compliant
Wire/Cable Diameter: 4 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1111056-6151928
Product Name Markers - 6151928
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details