TE Connectivity Specialized Connectors 61462-1

Description
Terminal Crimp on Receptacle Connector Crimp 22 AWG
Request a Quote Datasheet
Description
Terminal Crimp on Receptacle Connector Crimp 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 61462-1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
61462-1-ND
Specialized Connectors 61462-1-ND
Terminal Crimp on Receptacle Connector Crimp 22 AWG

Terminal Crimp on Receptacle Connector Crimp 22 AWG

Buy Now Datasheet
CONN TERM RCPT 22AWG CRIMP - 792-61462-1 - Utmel Electronic Limited
Hong Kong, China
CONN TERM RCPT 22AWG CRIMP
792-61462-1
CONN TERM RCPT 22AWG CRIMP 792-61462-1
CONN TERM RCPT 22AWG CRIMP

CONN TERM RCPT 22AWG CRIMP

Supplier's Site
Special Terminal 22 Flat Wire Size Phbz Amp - Te Connectivity - 18H8237 - Newark, An Avnet Company
Chicago, IL, United States
Special Terminal 22 Flat Wire Size Phbz Amp - Te Connectivity
18H8237
Special Terminal 22 Flat Wire Size Phbz Amp - Te Connectivity 18H8237
SPECIAL TERMINAL 22 FLAT WIRE SIZE PHBZ

SPECIAL TERMINAL 22 FLAT WIRE SIZE PHBZ

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61462-1-ND 792-61462-1 18H8237
Product Name Specialized Connectors CONN TERM RCPT 22AWG CRIMP Special Terminal 22 Flat Wire Size Phbz Amp - Te Connectivity
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details