"0.062"" (1.57mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Brass Socket Terminal, 20-24AWG, Tin Plated, Straight Product overview: 61454-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61454-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333713-61454-1
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.462" (11.73mm)
Insulation: Non-Insulated
Tab Width: 0.062" (1.57mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.186" (4.72mm)
Insulation Diameter: 0.040" ~ 0.080" (1.02mm ~ 2.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 614541
Base Product Number: 61454
RoHS Status: RoHS Compliant
TERMINAL, RCPT, 1.57MM X 0.79MM, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61454-1-ND | 392-61454-1 | 1333713-61454-1 | 32M6041 | 61454-1 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminal, Rcpt, 1.57Mm X 0.79Mm, Crimp; Product Range Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack |