TE Connectivity Ring Connectors 61436-1

Description
Ring Terminal Connector Oval 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Oval 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100732TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100732TR-ND
Ring Connectors A100732TR-ND
Ring Terminal Connector Oval 16-22 AWG Crimp

Ring Terminal Connector Oval 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100732CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100732CT-ND
Ring Connectors A100732CT-ND
Ring Terminal Connector Oval 16-22 AWG Crimp

Ring Terminal Connector Oval 16-22 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-61436-1
Electronic Connector 392-61436-1
Ring Terminal, Brass, Unplated, 16-22AWG, Crimp, 19.61mm Product overview: 61436-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61436-1 can be used for catalog matching and distributor lookup.

Ring Terminal, Brass, Unplated, 16-22AWG, Crimp, 19.61mm Product overview: 61436-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61436-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, 4.6Mm,; Stud Size - Metric Amp - Te Connectivity - 70C3837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 4.6Mm,; Stud Size - Metric Amp - Te Connectivity
70C3837
Terminal, Ring Tongue, 4.6Mm,; Stud Size - Metric Amp - Te Connectivity 70C3837
TERMINAL, RING TONGUE, 4.6MM,; Stud Size - Metric:-; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 4.6MM,; Stud Size - Metric:-; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100732TR-ND 392-61436-1 70C3837
Product Name Ring Connectors Electronic Connector Terminal, Ring Tongue, 4.6Mm,; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details