TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 614-CG1

Description
CONN HDR STRIP SLOT 14POS GOLD
Description
CONN HDR STRIP SLOT 14POS GOLD

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - 614-CG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
614-CG1
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 614-CG1
CONN HDR STRIP SLOT 14POS GOLD

CONN HDR STRIP SLOT 14POS GOLD

Supplier's Site
Dip Adapter, 14 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 14F2937 - Newark, An Avnet Company
Chicago, IL, United States
Dip Adapter, 14 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
14F2937
Dip Adapter, 14 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 14F2937
DIP ADAPTER, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP ADAPTER, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 614-CG1 14F2937
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Dip Adapter, 14 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products