TE Connectivity Quick Connects, Quick Disconnect Connectors 61399-1

Description
"0.312"" (7.92mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.312"" (7.92mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27580TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27580TR-ND
Quick Connects, Quick Disconnect Connectors A27580TR-ND
"0.312"" (7.92mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27580CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27580CT-ND
Quick Connects, Quick Disconnect Connectors A27580CT-ND
"0.312"" (7.92mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

"0.312"" (7.92mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal Female Disconnect 0.312In Crimp; Product Range Amp - Te Connectivity - 70C3836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.312In Crimp; Product Range Amp - Te Connectivity
70C3836
Terminal Female Disconnect 0.312In Crimp; Product Range Amp - Te Connectivity 70C3836
TERMINAL FEMALE DISCONNECT 0.312IN CRIMP; Product Range:FASTON 312 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:7.92mm x 0.81mm; Tab Size - Imperial:0.312" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.312IN CRIMP; Product Range:FASTON 312 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:7.92mm x 0.81mm; Tab Size - Imperial:0.312" x 0.032"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
61399-1
Terminals 61399-1
Terminals FASTON RECEPTACLE Reel of 6000

Terminals FASTON RECEPTACLE Reel of 6000

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27580TR-ND 70C3836 61399-1
Product Name Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.312In Crimp; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details