TE Connectivity ™ Development Boards, Kits, Programmers - Evaluation Boards - Op Amps 61399-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Package: NI-200S Product Status: Last Time Buy Terminal Type: Oval Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Thickness: 0.047" (1.19mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.827" (21.00mm) Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Package: NI-200S Product Status: Last Time Buy Terminal Type: Oval Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Thickness: 0.047" (1.19mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.827" (21.00mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Package: NI-200S Product Status: Last Time Buy Terminal Type: Oval Gender: Receptacle Tab Width: 0.250" (6.35mm), 0.375" (9.53mm) Tab Thickness: 0.047" (1.19mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.827" (21.00mm) Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Package: NI-200S
Product Status: Last Time Buy
Terminal Type: Oval
Gender: Receptacle
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Tab Thickness: 0.047" (1.19mm)
Tab Length: 0.264" (6.70mm)
Length - Overall: 0.827" (21.00mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2362494 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details