TE Connectivity Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 61388-1

Description
Win Source Part Number: 1363297-61388-1 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 61388 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.710" (18.03mm) Termination: Crimp Contact Material: Brass Terminal Type: Male, Pin (Plug) Insulation Diameter: 0.095" ~ 0.115" (2.41mm ~ 2.92mm) Diameter - Barrel: 0.156" (3.96mm) Length - Barrel: 0.350" (8.89mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363297-61388-1 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 61388 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.710" (18.03mm) Termination: Crimp Contact Material: Brass Terminal Type: Male, Pin (Plug) Insulation Diameter: 0.095" ~ 0.115" (2.41mm ~ 2.92mm) Diameter - Barrel: 0.156" (3.96mm) Length - Barrel: 0.350" (8.89mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1363297-61388-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1363297-61388-1
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1363297-61388-1
Win Source Part Number: 1363297-61388-1 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 61388 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.710" (18.03mm) Termination: Crimp Contact Material: Brass Terminal Type: Male, Pin (Plug) Insulation Diameter: 0.095" ~ 0.115" (2.41mm ~ 2.92mm) Diameter - Barrel: 0.156" (3.96mm) Length - Barrel: 0.350" (8.89mm)

Win Source Part Number: 1363297-61388-1
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 61388
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.710" (18.03mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Male, Pin (Plug)
Insulation Diameter: 0.095" ~ 0.115" (2.41mm ~ 2.92mm)
Diameter - Barrel: 0.156" (3.96mm)
Length - Barrel: 0.350" (8.89mm)

Buy Now Datasheet
Barrel, Bullet Connectors - A100729CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A100729CT-ND
Barrel, Bullet Connectors A100729CT-ND
Terminal Connector Male, Pin (Plug) 16-20 AWG Crimp Tin

Terminal Connector Male, Pin (Plug) 16-20 AWG Crimp Tin

Buy Now Datasheet
Barrel, Bullet Connectors - A100729TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A100729TR-ND
Barrel, Bullet Connectors A100729TR-ND
Terminal Connector Male, Pin (Plug) 16-20 AWG Crimp Tin

Terminal Connector Male, Pin (Plug) 16-20 AWG Crimp Tin

Buy Now Datasheet
Connectors Miscellaneous - 61388-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
61388-1
Connectors Miscellaneous 61388-1
156 SHUR PLG 20-16 PTPBR

156 SHUR PLG 20-16 PTPBR

Buy Now
Singapore, Singapore
Electronic Connector
392-61388-1
Electronic Connector 392-61388-1
SHUR PLUG 156 20-16 AWG PTPBR Product overview: 61388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61388-1 can be used for catalog matching and distributor lookup.

SHUR PLUG 156 20-16 AWG PTPBR Product overview: 61388-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61388-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN TERM PIN 16-20AWG CRIMP - 792-61388-1 - Utmel Electronic Limited
Hong Kong, China
CONN TERM PIN 16-20AWG CRIMP
792-61388-1
CONN TERM PIN 16-20AWG CRIMP 792-61388-1
CONN TERM PIN 16-20AWG CRIMP

CONN TERM PIN 16-20AWG CRIMP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363297-61388-1 A100729CT-ND 61388-1 392-61388-1 792-61388-1
Product Name Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Barrel, Bullet Connectors Connectors Miscellaneous Electronic Connector CONN TERM PIN 16-20AWG CRIMP
Termination Crimp Plug Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details