Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333860-61386-1
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Material: Brass
Standard Package: 25,000
Mounting: Free Hanging (In-Line)
Terminal Type: Oval
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.230" (5.84mm)
Length - Overall: 0.460" (11.68mm)
Insulation: Non-Insulated
Insulation Diameter: 0.100" ~ 0.135" (2.54mm ~ 3.43mm)
Stud/Tab Size: 4 Stud
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A29894TR,A29894CT,22
Base Product Number: 61386
RoHS Status: RoHS Compliant
Ring Terminal, 16-20AWG Brass, Tin Plated, Crimp, Straight Product overview: 61386-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61386-1 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 4 Stud Oval 16-20 AWG Crimp
Ring Terminal Connector 4 Stud Oval 16-20 AWG Crimp
RING 20-16 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333860-61386-1 | 392-61386-1 | A29894TR-ND | 23C8900 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Electronic Connector | Ring Connectors | Ring 20-16 Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Crimp |