Body Features Insulation Material : Plastic (XLPE)
Configuration Features Number of Cores : 1
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 400 - 800
Electrical Characteristics Voltage Class (KV) : 8.7/15(17.5)
Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1
Operation/Applicatio
n Power Component Application Type : Indoor
Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited
Usage Conditions Operating Temperature Range : 0 - 95 DEGC [32 - 203 DEGF ]
Body Features
- Insulation Material : Plastic (XLPE)
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 400 - 800
Electrical Characteristics
- Voltage Class (KV) : 8.7/15(17.5)
Industry Standards
- Compatible With Approved Standards Products : HD CENELEC 629.1
Operation/Application
- Power Component Application Type : Indoor
Product Type Features
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited
Usage Conditions
- Operating Temperature Range : 0 - 95 DEGC [32 - 203 DEGF ]