TE Connectivity Quick Connects, Quick Disconnect Connectors 61368-1

Description
"0.250"" (6.35mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27581TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27581TR-ND
Quick Connects, Quick Disconnect Connectors A27581TR-ND
"0.250"" (6.35mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27581CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27581CT-ND
Quick Connects, Quick Disconnect Connectors A27581CT-ND
"0.250"" (6.35mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity - 16H2156 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity
16H2156
Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity 16H2156
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWGRoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect 0.25In Crimp, Full Reel; Product Range Amp - Te Connectivity - 27X7167 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp, Full Reel; Product Range Amp - Te Connectivity
27X7167
Terminal, Female Disconnect 0.25In Crimp, Full Reel; Product Range Amp - Te Connectivity 27X7167
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP, FULL REEL; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:24AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP, FULL REEL; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
CONN QC RCPT 20-24AWG 0.250 - 792-61368-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 20-24AWG 0.250
792-61368-1
CONN QC RCPT 20-24AWG 0.250 792-61368-1
CONN QC RCPT 20-24AWG 0.250

CONN QC RCPT 20-24AWG 0.250

Supplier's Site
Sheung Wan, Hong Kong
Terminals
61368-1
Terminals 61368-1
Terminals N/I-RECP 24-20 Reel of 12000

Terminals N/I-RECP 24-20 Reel of 12000

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27581TR-ND 16H2156 792-61368-1 61368-1
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Amp - Te Connectivity CONN QC RCPT 20-24AWG 0.250 Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data