TE Connectivity Power Cable Terminations 613651-005

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 613651-005 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
613651-005
Power Cable Terminations 613651-005
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : German Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cable Termination Tail Length : 1200 MM  [47.244 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 70 - 185

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, CENELEC HD 620 A2

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 340
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 613651-005
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 346108-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 019455N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 064743-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 327534-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details