TE Connectivity Power Cable Terminations 613651-000

Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas, China Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote
Description
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas, China Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 613651-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
613651-000
Power Cable Terminations 613651-000
Body Features Insulation Material : Plastic Configuration Features Number of Cores : 3 Dimensions Cable Termination Tail Length : 1200 MM  [47.244 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 70 - 185 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas, China Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340

Body Features


  • Insulation Material : Plastic

Configuration Features


  • Number of Cores : 3

Dimensions


  • Cable Termination Tail Length : 1200 MM  [47.244 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 70 - 185

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas, China

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 340
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 613651-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 292958-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 057101-023 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 236921-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 158861-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details