TE Connectivity SolderSleeve Shield Terminators 613507-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Recovered Inside Diameter (Max) : 4.29 MM  [.169 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Recovered Inside Diameter (Max) : 4.29 MM  [.169 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 613507-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
613507-000
SolderSleeve Shield Terminators 613507-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ] Recovered Inside Diameter (Max) : 4.29 MM  [.169 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 4.8 MM  [.189 INCH ]
  • Recovered Inside Diameter (Max) : 4.29 MM  [.169 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 613507-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

 - 1616049 - RS Components, Ltd.
TE Connectivity
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details
Power Cable Terminations - 248047-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Terminators - 1-221629-6 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
Power Cable Terminations - 030970-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details