TE Connectivity Ring Connectors 61336-1

Description
Ring Terminal Connector 3/8 Stud Oval 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Oval 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A29893TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29893TR-ND
Ring Connectors A29893TR-ND
Ring Terminal Connector 3/8 Stud Oval 14-16 AWG Crimp

Ring Terminal Connector 3/8 Stud Oval 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29893CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29893CT-ND
Ring Connectors A29893CT-ND
Ring Terminal Connector 3/8 Stud Oval 14-16 AWG Crimp

Ring Terminal Connector 3/8 Stud Oval 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp, Full Reel; Stud Size - Metric Amp - Te Connectivity - 26R1548 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp, Full Reel; Stud Size - Metric Amp - Te Connectivity
26R1548
Terminal, Ring Tongue, 3/8In, Crimp, Full Reel; Stud Size - Metric Amp - Te Connectivity 26R1548
TERMINAL, RING TONGUE, 3/8IN, CRIMP, FULL REEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP, FULL REEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, 3/8
Chicago, IL, United States
Ring Tongue Terminal, 3/8", 14Awg; Stud Size - Metric Amp - Te Connectivity
68AH8733
Ring Tongue Terminal, 3/8", 14Awg; Stud Size - Metric Amp - Te Connectivity 68AH8733
RING TONGUE TERMINAL, 3/8", 14AWG; Stud Size - Metric:-; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, 3/8", 14AWG; Stud Size - Metric:-; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A29893TR-ND 26R1548
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp, Full Reel; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - BRE.0F.200.XAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers