TE Connectivity Rectangular Connector Contacts 61314-6

Description
Socket Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25559TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25559TR-ND
Rectangular Connector Contacts A25559TR-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25559CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25559CT-ND
Rectangular Connector Contacts A25559CT-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334288-61314-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334288-61314-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334288-61314-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334288-61314-6 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A25557,A25557-ND,613 146,A25559TR,-61314- 6-SI,61314-6-ND,A255 59CT Base Product Number: 61314 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334288-61314-6
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A25557,A25557-ND,613146,A25559TR,-61314-6-SI,61314-6-ND,A25559CT
Base Product Number: 61314
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
15A 250V Electronic Connector
332-61314-6
15A 250V Electronic Connector 332-61314-6
4 Pos Female Wire-to-Wire Connector, 15A, 250V, 3.96mm Pitch, Crimp Product overview: 61314-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61314-6 can be used for catalog matching and distributor lookup.

4 Pos Female Wire-to-Wire Connector, 15A, 250V, 3.96mm Pitch, Crimp Product overview: 61314-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61314-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN SOCKET 18-24AWG GOLD CRIMP - 792-61314-6 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 18-24AWG GOLD CRIMP
792-61314-6
CONN SOCKET 18-24AWG GOLD CRIMP 792-61314-6
CONN SOCKET 18-24AWG GOLD CRIMP

CONN SOCKET 18-24AWG GOLD CRIMP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25559TR-ND 1334288-61314-6 332-61314-6 792-61314-6
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 15A 250V Electronic Connector CONN SOCKET 18-24AWG GOLD CRIMP
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
Termination Crimp Crimp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details