TE Connectivity Product Range Amp Te Connectivity 61314-4.

Description
Product Range:Commercial MATE-N-LOK Series; Contact Plating:Pre Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Description
Product Range:Commercial MATE-N-LOK Series; Contact Plating:Pre Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC2941 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC2941
Product Range Amp Te Connectivity 24AC2941
Product Range:Commercial MATE-N-LOK Series; Contact Plating:Pre Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Product Range:Commercial MATE-N-LOK Series; Contact Plating:Pre Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC2941
Product Name Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Pin, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8898 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Wire; Wire Coil
View Details