TE Connectivity Rectangular Connector Contacts 61314-1

Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100727TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100727TR-ND
Rectangular Connector Contacts A100727TR-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100727CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100727CT-ND
Rectangular Connector Contacts A100727CT-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
15A 250V Electronic Connector
332-61314-1
15A 250V Electronic Connector 332-61314-1
Female Crimp Connector, 15A, 250V, Wire-to-Wire, Tin Brass Product overview: 61314-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61314-1 can be used for catalog matching and distributor lookup.

Female Crimp Connector, 15A, 250V, Wire-to-Wire, Tin Brass Product overview: 61314-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61314-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334411-61314-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334411-61314-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334411-61314-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334411-61314-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A100727CT,-403334121 -SI-ND,61314-1-ND,-6 1314-1-SI,613141,A10 0727TR,-403334121-CS I,-61314-1-CSI,-4033 34121-CSI-ND,-403334 121-SI Base Product Number: 61314 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334411-61314-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A100727CT,-403334121-SI-ND,61314-1-ND,-61314-1-SI,613141,A100727TR,-403334121-CSI,-61314-1-CSI,-403334121-CSI-ND,-403334121-SI
Base Product Number: 61314
RoHS Status: RoHS Compliant

Buy Now Datasheet
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3529 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3529
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3529
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100727TR-ND 332-61314-1 1334411-61314-1 90F3529
Product Name Rectangular Connector Contacts 15A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG 24 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-141-U - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
3 suppliers
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details