TE Connectivity Hook Up Wire 6129873001

Description
Body Features Hook Up Wire Conductor Material : Bare Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Dimensions Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : FlexLite Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Bare Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Dimensions Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : FlexLite Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6129873001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
6129873001
Hook Up Wire 6129873001
Body Features Hook Up Wire Conductor Material : Bare Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Dimensions Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : FlexLite Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Bare Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Polyalkene

Dimensions


  • Wire Size (MMSQ) : .35
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : FlexLite

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 6129873001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 165856-002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 117861-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details