12-14AWG Brass Tab Terminal, Tin Plated, Non-Insulated, Straight Product overview: 61281-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61281-3 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 12-14 AWG Crimp Connector Non-Insulated"
Win Source Part Number: 1365033-61281-3
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 61281
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 12-14 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.810" (20.57mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.370" (9.40mm)
Insulation Diameter: 0.110" ~ 0.170" (2.79mm ~ 4.32mm)
Terminals .250 FAST TAB 14-12 AWG
CONN QC TAB 12-14AWG 0.250 CRIMP
MALE QUICK DISCONNECT, 12-14AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-61281-3 | A27889TR-ND | 1365033-61281-3 | 61281-3 | 61281-3 | 01H7356 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors | Male Quick Disconnect, 12-14Awg, 6.35Mm; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Tab | Crimp | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |