CUT STRIP - CONTACT, CRIMP, 12-10 AWG, MATE-N-LOK
Pin Contact Tin 10-12 AWG Crimp
Pin Contact Tin 10-12 AWG Crimp
.156" Crimp Pin, Brass/Tin, 10-12AWG, 32.48A, UL Product overview: 61234-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.48A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32.48A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-61234-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362942-61234-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 61234
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 10-12 AWG
Contact Finish: Tin
CONTACT, PIN, CRIMP, 10AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG; Contact Material:BrassRoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61234-1 | A100720CT-ND | 332-61234-1 | 1362942-61234-1 | 52M8481 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | 32.48A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Pin, Crimp, 10Awg; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |