"150 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm)"
150 CONTACT(S), FEMALE, STRAIGHT PCMCIA CONNECTOR, SURFACE MOUNT Product overview: 6123215-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6123215-1 can be used for catalog matching and distributor lookup.
CONN EDGE DUAL FML 150POS 0.024
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6123215-1-ND | 6123215-1 | 303-6123215-1 | 6123215-1 |
| Product Name | Edgeboard Connectors | Card Edge Connectors | SMD Electronic Connector | Edgeboard Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Mounting | Surface Mount | Surface Mount | ||
| Contact Pitch | 0.6096 mm (0.0240 inch) |