TE Connectivity PCB Headers & Receptacles 6123001-9

Description
Body Features Assembly Process Feature Material : Steel Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 180 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .4 MM  [.016 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 8 MM  [.315 INCH ] Stack Height : 16 MM , 8 MM , 20 MM , 12 MM  [.315 INCH , .63 INCH , .787 INCH , .472 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 2 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : High Temperature Thermoplastic Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .5 MM  [.02 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Packaging Reel Diameter : 12.7 MM  [.5 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .25 MM  [.01 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Assembly Process Feature Material : Steel Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 180 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .4 MM  [.016 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 8 MM  [.315 INCH ] Stack Height : 16 MM , 8 MM , 20 MM , 12 MM  [.315 INCH , .63 INCH , .787 INCH , .472 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 2 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : High Temperature Thermoplastic Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .5 MM  [.02 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Packaging Reel Diameter : 12.7 MM  [.5 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .25 MM  [.01 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6123001-9 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6123001-9
PCB Headers & Receptacles 6123001-9
Body Features Assembly Process Feature Material : Steel Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 180 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .4 MM  [.016 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 8 MM  [.315 INCH ] Stack Height : 16 MM , 8 MM , 20 MM , 12 MM  [.315 INCH , .63 INCH , .787 INCH , .472 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 2 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : .8 MM  [.032 INCH ] Housing Material : High Temperature Thermoplastic Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mounting Alignment Feature Length : .5 MM  [.02 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Packaging Reel Diameter : 12.7 MM  [.5 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .25 MM  [.01 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Assembly Process Feature Material : Steel
  • Primary Product Color : Natural

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 180
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Tab
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : .4 MM  [.016 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 8 MM  [.315 INCH ]
  • Stack Height : 16 MM , 8 MM , 20 MM , 12 MM  [.315 INCH , .63 INCH , .787 INCH , .472 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 2
  • Operating Voltage (VAC) : 100

Housing Features


  • Centerline (Pitch) : .8 MM  [.032 INCH ]
  • Housing Material : High Temperature Thermoplastic
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mounting Alignment Feature Length : .5 MM  [.02 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Positioning Bosses
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 400
  • Packaging Reel Diameter : 12.7 MM  [.5 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .25 MM  [.01 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 6123001-9
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 100 volts
Current Rating 0.5000 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102322-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102162-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details