TE Connectivity Quick Connects, Quick Disconnect Connectors 61202-1

Description
"0.250"" (6.35mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27620CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27620CT-ND
Quick Connects, Quick Disconnect Connectors A27620CT-ND
"0.250"" (6.35mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27620TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27620TR-ND
Quick Connects, Quick Disconnect Connectors A27620TR-ND
"0.250"" (6.35mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-61202-1
Electronic Connector 392-61202-1
Quick Disconnect Terminal 22-26AWG Brass RCP 19.17mm T/R Product overview: 61202-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61202-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 22-26AWG Brass RCP 19.17mm T/R Product overview: 61202-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61202-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364914-61202-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364914-61202-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364914-61202-1
Win Source Part Number: 1364914-61202-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 61202 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 22-26 AWG Insulation: Non-Insulated Length - Overall: 0.755" (19.18mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.040" ~ 0.060" (1.02mm ~ 1.52mm)

Win Source Part Number: 1364914-61202-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 61202
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 22-26 AWG
Insulation: Non-Insulated
Length - Overall: 0.755" (19.18mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.040" ~ 0.060" (1.02mm ~ 1.52mm)

Buy Now Datasheet
Terminals - 61202-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
61202-1
Terminals 61202-1
FASTON 250 RECEPTACLE 26-22 AWG BR

FASTON 250 RECEPTACLE 26-22 AWG BR

Buy Now
250 Fast Rec 26-22 .016Br Rohs Compliant Amp - Te Connectivity - 16H2139 - Newark, An Avnet Company
Chicago, IL, United States
250 Fast Rec 26-22 .016Br Rohs Compliant Amp - Te Connectivity
16H2139
250 Fast Rec 26-22 .016Br Rohs Compliant Amp - Te Connectivity 16H2139
250 FAST REC 26-22 .016BR ROHS COMPLIANT: YES

250 FAST REC 26-22 .016BR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
61202-1
Terminals 61202-1
Terminals 250 FAST REC 26-22

Terminals 250 FAST REC 26-22

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27620CT-ND 392-61202-1 1364914-61202-1 61202-1 16H2139 61202-1
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals 250 Fast Rec 26-22 .016Br Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Custom Spring Probe Connectors: Spring probe techology in custom connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details