TE Connectivity Relay Socket; Current Rating Buchanan - Te Connectivity 611BS

Description
Relay Socket; Current Rating:10A; No. of Pins:11; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; Contact Plating:Zinc; Contact Termination:Screw; Current Rating:10A; No. of Contacts:11; Screw Size Accepted:6-32 RoHS Compliant: No
Description
Relay Socket; Current Rating:10A; No. of Pins:11; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; Contact Plating:Zinc; Contact Termination:Screw; Current Rating:10A; No. of Contacts:11; Screw Size Accepted:6-32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Current Rating Buchanan - Te Connectivity - 29F1205 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Current Rating Buchanan - Te Connectivity
29F1205
Relay Socket; Current Rating Buchanan - Te Connectivity 29F1205
Relay Socket; Current Rating:10A; No. of Pins:11; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; Contact Plating:Zinc; Contact Termination:Screw; Current Rating:10A; No. of Contacts:11; Screw Size Accepted:6-32 RoHS Compliant: No

Relay Socket; Current Rating:10A; No. of Pins:11; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No; Contact Plating:Zinc; Contact Termination:Screw; Current Rating:10A; No. of Contacts:11; Screw Size Accepted:6-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29F1205
Product Name Relay Socket; Current Rating Buchanan - Te Connectivity
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products