TE Connectivity Rectangular Connector Contacts 61174-5

Description
Pin Contact Gold 22-30 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Gold 22-30 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25552-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25552-ND
Rectangular Connector Contacts A25552-ND
Pin Contact Gold 22-30 AWG Crimp Stamped

Pin Contact Gold 22-30 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 30-22Awg, Crimp; Product Range Amp - Te Connectivity - 52F4883 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-22Awg, Crimp; Product Range Amp - Te Connectivity
52F4883
Contact, Pin, 30-22Awg, Crimp; Product Range Amp - Te Connectivity 52F4883
CONTACT, PIN, 30-22AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, PIN, 30-22AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A25552-ND 52F4883
Product Name Rectangular Connector Contacts Contact, Pin, 30-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - X213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details