TE Connectivity Rectangular Connector Contacts 61174-1

Description
Pin Contact Tin 22-30 AWG Crimp Stamped
Request a Quote Datasheet
Description
Pin Contact Tin 22-30 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25547-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25547-ND
Rectangular Connector Contacts A25547-ND
Pin Contact Tin 22-30 AWG Crimp Stamped

Pin Contact Tin 22-30 AWG Crimp Stamped

Buy Now Datasheet
Contact, Pin, 30-22Awg, Crimp; Product Range Amp - Te Connectivity - 90F3980 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 30-22Awg, Crimp; Product Range Amp - Te Connectivity
90F3980
Contact, Pin, 30-22Awg, Crimp; Product Range Amp - Te Connectivity 90F3980
CONTACT, PIN, 30-22AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK HousingsRoHS Compliant: Yes

CONTACT, PIN, 30-22AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK HousingsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A25547-ND 90F3980
Product Name Rectangular Connector Contacts Contact, Pin, 30-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details