TE Connectivity Rectangular Connector Contacts 61173-5

Description
Socket Contact Gold 22-30 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-30 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25767-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25767-ND
Rectangular Connector Contacts A25767-ND
Socket Contact Gold 22-30 AWG Crimp

Socket Contact Gold 22-30 AWG Crimp

Buy Now Datasheet
Contact, Socket, 30-22Awg, Crimp; Product Range Amp - Te Connectivity - 52F4856 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-22Awg, Crimp; Product Range Amp - Te Connectivity
52F4856
Contact, Socket, 30-22Awg, Crimp; Product Range Amp - Te Connectivity 52F4856
CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-22AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A25767-ND 52F4856
Product Name Rectangular Connector Contacts Contact, Socket, 30-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details