TE Connectivity FPC Connectors 6116794-3

Description
Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Location : Dual Side Dimensions Connector Height : 12.57 MM  [.495 INCH ] Connector Width : 26.23 MM  [1.033 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Location : Dual Side Dimensions Connector Height : 12.57 MM  [.495 INCH ] Connector Width : 26.23 MM  [1.033 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 6116794-3 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
6116794-3
FPC Connectors 6116794-3
Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Location : Dual Side Dimensions Connector Height : 12.57 MM  [.495 INCH ] Connector Width : 26.23 MM  [1.033 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 50
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Location : Dual Side

Dimensions


  • Connector Height : 12.57 MM  [.495 INCH ]
  • Connector Width : 26.23 MM  [1.033 INCH ]

Housing Features


  • Centerline (Pitch) : 2.15 MM  [.085 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
D-Sub Connectors - 6116794-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6116794-3
D-Sub Connectors 6116794-3
RCPT ASSY,LPF,RTA,50P,BD, ILL

RCPT ASSY,LPF,RTA,50P,BD,ILL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 6116794-3 6116794-3
Product Name FPC Connectors D-Sub Connectors
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
D-Subminiature Connector - 1-1634585-2 - Richardson RFPD
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
D-Sub, D-Shaped Connector Backshells, Hoods - A104869-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details
2 suppliers
Ribbon Cable Connectors - 104892-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers