TE Connectivity FPC Connectors 6116794-1

Description
Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Location : Dual Side Dimensions Connector Height : 12.57 MM  [.495 INCH ] Connector Width : 26.23 MM  [1.033 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Location : Dual Side Dimensions Connector Height : 12.57 MM  [.495 INCH ] Connector Width : 26.23 MM  [1.033 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 6116794-1 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
6116794-1
FPC Connectors 6116794-1
Configuration Features Number of Positions : 50 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Location : Dual Side Dimensions Connector Height : 12.57 MM  [.495 INCH ] Connector Width : 26.23 MM  [1.033 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 50
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Location : Dual Side

Dimensions


  • Connector Height : 12.57 MM  [.495 INCH ]
  • Connector Width : 26.23 MM  [1.033 INCH ]

Housing Features


  • Centerline (Pitch) : 2.15 MM  [.085 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Centronics Connectors - 6116794-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
6116794-1-ND
Centronics Connectors 6116794-1-ND
50 Position Receptacle Connector Through Hole, Right Angle Solder

50 Position Receptacle Connector Through Hole, Right Angle Solder

Buy Now Datasheet
D-Sub Connectors - 6116794-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6116794-1
D-Sub Connectors 6116794-1
RCPT ASSY,LPF,RTA,50P,BD, ILL

RCPT ASSY,LPF,RTA,50P,BD,ILL

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6116794-1 6116794-1-ND 6116794-1
Product Name FPC Connectors Centronics Connectors D-Sub Connectors
Connector Type Wire to Board Connector Receptacle D-Sub Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Headers, Male Pins - A26666-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Receptacles, Female Sockets - A114657-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
4 suppliers