TE Connectivity RJ45 Connectors 6116522-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 4 Number of Panel Ground Tabs : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.35 MM  [.55 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Ground Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 4 Number of Panel Ground Tabs : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.35 MM  [.55 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Ground Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6116522-3 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6116522-3
RJ45 Connectors 6116522-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 4 Number of Panel Ground Tabs : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.35 MM  [.55 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Panel Ground Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • PCB Ground Tab Location : -3.43 MM  [-.135 INCH ]
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Ganged
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 4
  • Number of Panel Ground Tabs : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.35 MM  [.55 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Ground

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 72

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A139222-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A139222-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A139222-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 6116522-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6116522-3
Modular Connectors / Ethernet Connectors 6116522-3
Modular Connectors / Ethernet Connectors INV MJ1X2PNL GRDSHLD

Modular Connectors / Ethernet Connectors INV MJ1X2PNL GRDSHLD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6116522-3 A139222-ND 6116522-3
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data